onsemi Logic - Logic - Gates and Inverters - NL27WZU04DFT2 NL27WZU04DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231561-NL27WZU04DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231561-NL27WZU04DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL27WZU04DFT2 - 1231561-NL27WZU04DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZU04DFT2
1231561-NL27WZU04DFT2
Logic - Logic - Gates and Inverters - NL27WZU04DFT2 1231561-NL27WZU04DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231561-NL27WZU04DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231561-NL27WZU04DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Dual Logic IC - 705-NL27WZU04DFT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-NL27WZU04DFT2
Dual Logic IC 705-NL27WZU04DFT2
27WZ SERIES, DUAL 1-INPUT INVERT GATE, PDSO6, SC-88, SC-70, SOT-363, 6 PIN Product overview: NL27WZU04DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZU04DFT2 can be used for catalog matching and distributor lookup.

27WZ SERIES, DUAL 1-INPUT INVERT GATE, PDSO6, SC-88, SC-70, SOT-363, 6 PIN Product overview: NL27WZU04DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZU04DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - NL27WZU04DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZU04DFT2
Gates and Inverters NL27WZU04DFT2
Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZU04DFT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZU04DFT2
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZU04DFT2
IC INVERTER DUAL UNBUFF SOT363

IC INVERTER DUAL UNBUFF SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1231561-NL27WZU04DFT2 705-NL27WZU04DFT2 NL27WZU04DFT2 NL27WZU04DFT2
Product Name Logic - Logic - Gates and Inverters - NL27WZU04DFT2 Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT Inverter NOT; Inverter NOT
Supply Voltage 5.5V 1.65V ~ 5.5V
Propagation Delay 1.8 ns
Operating Temperature -40 C (-40 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details