onsemi
Gates and Inverters
NL27WZU04ADFT2G
Description
IC INV 2-CIR 2-IN
Request a Quote
Email Supplier
Datasheet
Description
IC INV 2-CIR 2-IN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NL27WZU04ADFT2GDKR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
2
|
|
Propagation Delay
|
5.6 ns
|
|
Low Level Output Current (Sink)
|
16 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
Logic Family
TTL; FAST
IC Package Type
DIP; Other; CDIP14
View Details
6 suppliers
Gate Type
NOT; NAND; NAND Gate
Supply Voltage
4.5 V ~ 5.5 V
Inputs
4
View Details
6 suppliers
Gate Type
NAND
Logic Family
ALS
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers