Buffers & Line Drivers 1.65-5.5V Dual Schmitt
SCHMITT TRIGGER BUFFER, SC-88-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-88; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; MSL:- RoHS Compliant: Yes
SCHMITT TRIGGER BUFFER, SC-88-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-88; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NL27WZ17DFT2G | 04R7800 |
| Product Name | Buffers & Line Drivers | Schmitt Trigger Buffer, Sc-88-6; Logic Family / Base Number Onsemi |