The NL27WZ17DFT2G is a dual, non-inverting Schmitt Trigger buffer designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 3.7 ns at 5 V and can tolerate input and output voltages up to 5.5 V, making it suitable for various applications requiring high-speed logic levels. The device can sink up to 32 mA at 4.5 V and supports partial power-down protection through its IOFF feature. This component is available in multiple package types, including SC,àí88, SC,àí74, and UDFN6, and is compliant with RoHS standards, being Pb-free and halogen-free. It is AEC,àíQ100 qualified, indicating its suitability for automotive applications. The operating temperature range extends from -55 °C to +125 °C, ensuring reliability in diverse environmental conditions. The NL27WZ17DFT2G is a commonly used part with sufficient supply and demand status, making it a viable option for engineers looking for a robust buffer solution.
Manufacturer: ON Semiconductor
Win Source Part Number: 025442-NL27WZ17DFT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: NL27WZ17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NLV27WZ17DFT2G; SN74LVC2G17QDCKRQ1; NL27WZ17DF; NL27WZ17DFT2;
Introduction Date: May 27, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
IC BUFFER NON-INVERT 5.5V SC88
IC BUFFER NON-INVERT 5.5V SC88
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 025442-NL27WZ17DFT2G | NL27WZ17DFT2GOSDKR-ND | NL27WZ17DFT2G | NL27WZ17DFT2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ17DFT2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |