Buffers & Line Drivers 1.65-5.5V Dual
BUFFER, DUAL, OPEN DRAIN O/P, TSOP-6; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; Logic IC Base Number:-; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NL27WZ16DTT1G | 81Y7003 |
| Product Name | Buffers & Line Drivers | Buffer, Dual, Open Drain O/p, Tsop-6; Logic Family / Base Number Onsemi |