NON INVERTING BUFFER, SOT-363-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; Product Range:-RoHS Compliant: Yes
NON INVERTING BUFFER, SOT-363-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ RoHS Compliant: Yes
BUFFER, DUAL, OPEN DRAIN O/P, SOT-363-6; Logic Device Type:Buffer; Logic Family / Base Number:-; Logic Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers 1.65-5.5V Dual
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 88H5068 | NL27WZ16DFT2G |
| Product Name | Non Inverting Buffer, Sot-363-6; Logic Family / Base Number Onsemi | Buffers & Line Drivers |