Buffer, 27WZ Series, 2-Func, 1-Input, CMOS, PDSO6
Manufacturer: ON Semiconductor
Win Source Part Number: 025440-NL27WZ16DFT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88/SC70-6/SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-88/SC70-6/SOT-363
IC BUFFER NON-INVERT 5.5V SC88
IC BUFFER NON-INVERT 5.5V SC88
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NL27WZ16DFT2G | 025440-NL27WZ16DFT2G | NL27WZ16DFT2GOSCT-ND | NL27WZ16DFT2G | NL27WZ16DFT2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2G | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||||
| Package Type | SC-88-6-EUT-CPR | SOT; SC-88/SC70-6/SOT-363 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | SC-88/SC70-6/SOT-363 |
| Life Cycle Stage | Active |