onsemi Logic - Buffers, Drivers, Receivers, Transceivers NL27WZ16DFT2G

Description
IC BUFFER NON-INVERT 5.5V SC88
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SC88
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NL27WZ16DFT2G
Logic - Buffers, Drivers, Receivers, Transceivers NL27WZ16DFT2G
IC BUFFER NON-INVERT 5.5V SC88

IC BUFFER NON-INVERT 5.5V SC88

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NL27WZ16DFT2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32285-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details