Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.45x1)
IC INV 2-CIR 2-IN 6-UDFN
IC INV 2-CIR 2-IN 6-UDFN
Win Source Part Number: 1258188-NL27WZ14MU1T
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 27WZ
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.9V
Logic Level - High: 1.4V ~ 3.6V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.45x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NL27WZ14MU1TCGTR
Base Product Number: NL27WZ14
Product Status: Obsolete
IC INVERT SCHMITT 2CH 2INP 6UDFN Product overview: NL27WZ14MU1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14MU1TCG can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 2CH 2-IN 6UDFN
Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.45x1)
IC INVERT SCHMITT 2CH 2INP 6UDFN
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:NL27WZ14; Logic IC Family:NL27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL27WZ14MU1TCGTR-ND | 1258188-NL27WZ14MU1TCG | 705-NL27WZ14MU1TCG | NL27WZ14MU1TCG | NL27WZ14MU1TCG | NL27WZ14MU1TCG | 91AH8325 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.5V ~ 1.9V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns |