The NL27WZ14 is a dual Schmitt-Trigger inverter designed for operation within a supply voltage range of 1.65 to 5.5 V. It features hysteresis on its inputs, allowing it to effectively handle slow input signals and produce clean, jitter-free output signals. This device is particularly suitable for applications requiring a robust noise margin compared to conventional inverters. The inverter supports LVTTL and LVCMOS compatibility, making it capable of interfacing with 5 V TTL logic when powered at 3 V. It offers a balanced output current capability of 24 mA for both sourcing and sinking, while maintaining near-zero static supply current, which significantly reduces overall power consumption. The NL27WZ14 is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a Pb-free and RoHS compliant package. Its compact SOT23-6 form factor allows for easy integration into various designs.
CMOS Schmitt Trigger Inverter, 2-Ch, 2.3-5.5V, 9.1ns, TSOP Product overview: NL27WZ14DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DTT1G can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-TSOP
IC INVERT SCHMITT 2CH 2INP 6TSOP
DUAL INVERTER SCHMITT TRIGGER SOT23-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:27WZ14; Logic IC Family:27WZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
IC, INVERTER, SCHMITT TRIGGER, SMD; Logic Family / Base Number:-; Logic Type:Inverter Schmitt Trigger; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSOP; No. of Pins:6Pins;RoHS Compliant: Yes
SCHMITT TRIGGER INVERTER, TSOP-6; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:-; Family Type:27WZRoHS Compliant: Yes
IC INVERT SCHMITT 2CH 2-IN 6TSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZ14DTT1G | NL27WZ14DTT1G | NL27WZ14DTT1G | 71J6968 | 61M7972 | 29X6208 | NL27WZ14DTT1G |
| Product Name | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Inverter Schmitt Trigger Sot23-6; Logic Function Onsemi | Ic, Inverter, Schmitt Trigger, Smd; Logic Family / Base Number Onsemi | Schmitt Trigger Inverter, Tsop-6; No. Of Inputs Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT | ||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High) | ||
| Inputs | 2 | 2 | 1 | 2 | 2 | ||
| Propagation Delay | 9.1 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |