SCHMITT TRIGGER INVERTER, TSOP-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:27WZ14; Logic IC Family:27WZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 28AC0071 |
| Product Name | Schmitt Trigger Inverter, Tsop-6; Logic Function Onsemi |
| Inputs | 1 |