27WZ SERIES, DUAL 1-INPUT INVERT GATE, PDSO6, SC-59, SOT-23, TSOP-6 Product overview: NL27WZ14DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DTT1 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1231554-NL27WZ14DTT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC2G14DBVR; NL27WZ14DT; 74LVC2G14W6-7;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Inverter IC 2 Channel Schmitt Trigger 6-TSOP
IC INVERT SCHMITT 2CH 2-IN 6TSOP
IC INVERT SCHMITT 2CH 2INP 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZ14DTT1 | NL27WZ14DTT1OS-ND | 1231554-NL27WZ14DTT1 | NL27WZ14DTT1 | NL27WZ14DTT1 | NL27WZ14DTT1 |
| Product Name | Dual SOT-23 Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NL27WZ14DTT1 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 4.9 ns | 4.9 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |