onsemi Dual Logic IC NL27WZ14DFT2

Description
IC INVERTER DUAL SCHMITT SOT363 Product overview: NL27WZ14DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DFT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER DUAL SCHMITT SOT363 Product overview: NL27WZ14DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DFT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-NL27WZ14DFT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-NL27WZ14DFT2
Dual Logic IC 705-NL27WZ14DFT2
IC INVERTER DUAL SCHMITT SOT363 Product overview: NL27WZ14DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DFT2 can be used for catalog matching and distributor lookup.

IC INVERTER DUAL SCHMITT SOT363 Product overview: NL27WZ14DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL27WZ14DFT2 - 1231553-NL27WZ14DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ14DFT2
1231553-NL27WZ14DFT2
Logic - Logic - Gates and Inverters - NL27WZ14DFT2 1231553-NL27WZ14DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231553-NL27WZ14DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G14DCKR; NL27WZ14DF; 74LVC2G14DW-7; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231553-NL27WZ14DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC2G14DCKR; NL27WZ14DF; 74LVC2G14DW-7;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - NL27WZ14DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ14DFT2
Gates and Inverters NL27WZ14DFT2
Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-NL27WZ14DFT2 1231553-NL27WZ14DFT2 NL27WZ14DFT2
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - NL27WZ14DFT2 Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1
Propagation Delay 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 5430DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details