IC INV 2-CIR 2-IN SC-74A
Inverter IC 2 Channel Schmitt Trigger SC-74A
IC INV 2-CIR 2-IN SC-74A
IC INVERT SCHMITT 2CH 2-IN SC74A
IC INVERT SCHMITT 2CH 2INP SC74A
Inverter IC 2 Channel Schmitt Trigger SC-74A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-74; Product Range:NL27WZ14; Logic IC Family:NL27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL27WZ14DBVT1GDKR-ND | NL27WZ14DBVT1G | NL27WZ14DBVT1G | NL27WZ14DBVT1G | 38AH7149 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1V ~ 3.6V (Low), 0.4V ~ 2.3V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 4.9 ns |