Buffers & Line Drivers 1.65-5.5V Dual 3-State High Enable
NON INVERTING BUFFER, US-8; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NL27WZ126USG | 83H7743 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Us-8; Logic Family / Base Number Onsemi |