IC AND 2-CIR 2-IN US8
IC AND 2-CIR 2-IN US8
IC AND 2-CIR 2-IN US8
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-NL27WZ08USG-QTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 3.7 ns |