IC AND 2-CIR 2-IN US8
IC AND 2-CIR 2-IN US8
IC GATE AND 2CH 2-INP US8 Product overview: NL27WZ08USG-L22190 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ08USG-L221
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Series: 27WZ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Logic Type: AND Gate
Voltage - Supply: 1.65V ~ 5.5V
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 32mA, 32mA
IC GATE AND 2CH 2-INP US8
IC GATE AND 2CH 2-INP US8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL27WZ08USG-L22190TR-ND | 705-NL27WZ08USG-L22190 | NL27WZ08USG-L22190 | NL27WZ08USG-L22190 | |
| Product Name | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) Logic Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | AND | AND; AND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||
| Low Level Output Current (Sink) | 32 mA | 32 mA |