IC GATE AND 2CH 2-INP US8 Product overview: NL27WZ08US from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ08US can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1231550-NL27WZ08US
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
AND Gate, 27WZ Series, 2-Func, 2-Input, CMOS, PDSO8
IC GATE AND 2CH 2-INP US8
AND Gate IC 2 Channel US8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZ08US | 1231550-NL27WZ08US | NL27WZ08US | NL27WZ08US | NL27WZ08US |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - NL27WZ08US | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NOT | AND | AND | AND; AND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 3.7 ns |