IC BUFFER NON-INVERT 5.5V 6TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 025435-NL27WZ07DTT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 6-TSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V 6TSOP
| ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | NL27WZ07DTT1G | 025435-NL27WZ07DTT1G | NL27WZ07DTT1G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ07DTT1G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | SOP; 6-TSOP | 6-TSOP |