Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; Logic IC Base Number:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AC2692 |
| Product Name | Logic Family / Base Number Onsemi |