Buffers & Line Drivers 1.65-5.5V Dual w/Open Drain
INVERTING BUFFER, SOT-363-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ; Product Range:- RoHS Compliant: Yes
INVERTING BUFFER, SOT-363-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:27WZ RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NL27WZ07DFT2G | 45J2065 |
| Product Name | Buffers & Line Drivers | Inverting Buffer, Sot-363-6; Logic Family / Base Number Onsemi |