onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NL27WZ07DBVT1G

Description
Manufacturer: onsemi Win Source Part Number: 1321636-NL27WZ07DBVT 1G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 125°C Case / Package: SC-74, SOT-457 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NL27WZ07 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1321636-NL27WZ07DBVT 1G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 125°C Case / Package: SC-74, SOT-457 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NL27WZ07 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1321636-NL27WZ07DBVT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1321636-NL27WZ07DBVT1G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1321636-NL27WZ07DBVT1G
Manufacturer: onsemi Win Source Part Number: 1321636-NL27WZ07DBVT 1G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 125°C Case / Package: SC-74, SOT-457 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NL27WZ07 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1321636-NL27WZ07DBVT1G
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: SC-74, SOT-457
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NL27WZ07
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1321636-NL27WZ07DBVT1G
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details