The NL27WZ06DTT1G is a dual inverter with open drain outputs designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 2.1 ns at 5 V and is capable of sinking up to 24 mA at 3.0 V. The device is overvoltage tolerant, supporting input and output voltages up to 5.5 V, and includes partial power down protection through its IOFF feature. It is available in multiple package options, including SC,àí88, SC,àí74, and UDFN6, and is AEC,àíQ100 qualified, making it suitable for automotive applications. The product is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards.
2-Ch CMOS Dual Inverter, Open Drain, TSOP, 32mA, 5.5V Product overview: NL27WZ06DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ06DTT1G can be used for catalog matching and distributor lookup.
IC INVERTER OD 2CH 2-INP 6TSOP
IC INVERTER 2CH 2-INP 6TSOP
Inverter IC 2 Channel Open Drain 6-TSOP
INVERTER, DUAL, TSOP-6, FULL REEL; Logic Family / Base Number:-; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSOP; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
DUAL INVERTER, TSOP-6, FULL REEL; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:-; Family Type:27WZRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZ06DTT1G | NL27WZ06DTT1G | NL27WZ06DTT1G | NL27WZ06DTT1G | 50AC6408 | 71J6967 |
| Product Name | Dual 32mA 5.5V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, Dual, Tsop-6, Full Reel; Logic Family / Base Number Onsemi | Dual Inverter, Tsop-6, Full Reel; No. Of Inputs Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 5.5V | 5.5V | ||
| Inputs | 1 | 2 | 1 | 1 | ||
| Propagation Delay | 3 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |