Inverter IC 2 Channel Open Drain SC-88/SC70-6/SOT-363
Inverter IC 2 Channel Open Drain SC-88/SC70-6/SOT-363
Inverter IC 2 Channel Open Drain SC-88/SC70-6/SOT-363
Dual Inverter IC, 2-Ch, 5.5V, CMOS, SC-88 Product overview: NL27WZ06DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ06DFT2G can be used for catalog matching and distributor lookup.
IC INVERTER OD 2CH 2-INP SC88
IC INVERTER 2CH 2-INP SC88
Inverter IC 2 Channel Open Drain SC-88/SC70-6/SOT-363
DUAL INVERTER, SC-88-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:27WZ06; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, DUAL INVERTER, SC-88-6, FULL REEL; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZ06DFT2GOSDKR-ND | 705-NL27WZ06DFT2G | NL27WZ06DFT2G | NL27WZ06DFT2G | NL27WZ06DFT2G | 45P5150 | 83H7740 |
| Product Name | Gates and Inverters | Dual 5.5V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual Inverter, Sc-88-6; Logic Function Onsemi | Ic, Dual Inverter, Sc-88-6, Full Reel; No. Of Inputs Onsemi |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 5.5V | 5.5V | ||
| Output Type | Open Drain | ||||||
| Inputs | 2 | 1 | 2 | 1 | 1 | ||
| Propagation Delay | 3 ns | 3 ns |