IC INV 2-CIR 2-IN SC-74
Inverter IC 2 Channel Open Drain SC-74
IC INV 2-CIR 2-IN SC-74
IC INVERTER 2CH 2-INP SC74
Inverter IC 2 Channel Open Drain SC-74
IC INVERTER OD 2CH 2-INP SC74
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL27WZ06DBVT1GCT-ND | NL27WZ06DBVT1G | NL27WZ06DBVT1G | NL27WZ06DBVT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 3 ns |