onsemi Logic - Logic - Gates and Inverters - NL27WZ04DTT1 NL27WZ04DTT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231546-NL27WZ04DTT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G04DBVR; NL27WZ04DT; 74LVC2G04W6-7; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231546-NL27WZ04DTT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G04DBVR; NL27WZ04DT; 74LVC2G04W6-7; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL27WZ04DTT1 - 1231546-NL27WZ04DTT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ04DTT1
1231546-NL27WZ04DTT1
Logic - Logic - Gates and Inverters - NL27WZ04DTT1 1231546-NL27WZ04DTT1
Manufacturer: ON Semiconductor Win Source Part Number: 1231546-NL27WZ04DTT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G04DBVR; NL27WZ04DT; 74LVC2G04W6-7; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231546-NL27WZ04DTT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC2G04DBVR; NL27WZ04DT; 74LVC2G04W6-7;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Dual Logic IC - 705-NL27WZ04DTT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-NL27WZ04DTT1
Dual Logic IC 705-NL27WZ04DTT1
27WZ SERIES, DUAL 1-INPUT INVERT GATE, PDSO6, TSOP-6 Product overview: NL27WZ04DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ04DTT1 can be used for catalog matching and distributor lookup.

27WZ SERIES, DUAL 1-INPUT INVERT GATE, PDSO6, TSOP-6 Product overview: NL27WZ04DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ04DTT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL27WZ04DTT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ04DTT1
Gates and Inverters NL27WZ04DTT1
Inverter IC 2 Channel 6-TSOP

Inverter IC 2 Channel 6-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZ04DTT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZ04DTT1
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZ04DTT1
IC INVERTER DUAL TTL HP 6TSOP

IC INVERTER DUAL TTL HP 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1231546-NL27WZ04DTT1 705-NL27WZ04DTT1 NL27WZ04DTT1 NL27WZ04DTT1
Product Name Logic - Logic - Gates and Inverters - NL27WZ04DTT1 Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT Inverter NOT; Inverter NOT
Supply Voltage 5.5V 1.65V ~ 5.5V
Propagation Delay 11 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic IC - 137985340 - Radwell International
Specs
Gate Type Buffer/Driver
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details