2-Element CMOS Inverter IC, 1.65-5.5V, 11ns, SOT-363 Product overview: NL27WZ04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ04DFT2G can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
IC INVERTER 2CH 2-INP SC88
IC INVERTER 2CH 2-INP SC88
DUAL INVERTER, SOT-363-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:27WZ04; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Output Current:32mA RoHS Compliant: Yes
INVERTER GATE, SOT-363-6; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:-; Family Type:27WZ RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZ04DFT2G | NL27WZ04DFT2GOSCT-ND | NL27WZ04DFT2G | NL27WZ04DFT2G | NL27WZ04DFT2G | 45J2064 | 29X6204 |
| Product Name | 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Dual Inverter, Sot-363-6; Logic Function Onsemi | Inverter Gate, Sot-363-6; No. Of Inputs Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | ||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | |||
| Inputs | 1 | 2 | 2 | 1 | 1 | ||
| Propagation Delay | 11 ns | 3.6 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |