onsemi
Gates and Inverters
NL27WZ04DFT2G-Q
Description
IC INV 2-CIR 2-IN
Request a Quote
Email Supplier
Datasheet
Description
IC INV 2-CIR 2-IN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NL27WZ04DFT2G-QCT-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
2
|
|
Propagation Delay
|
3.6 ns
|
|
Low Level Output Current (Sink)
|
32 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details