onsemi Logic - Logic - Gates and Inverters - NL27WZ04DFT2 NL27WZ04DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231545-NL27WZ04DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G04DCKT; NL27WZ04DF; NL27WZ04DFT2; PI74STX2G04CX; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231545-NL27WZ04DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G04DCKT; NL27WZ04DF; NL27WZ04DFT2; PI74STX2G04CX; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL27WZ04DFT2 - 1231545-NL27WZ04DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ04DFT2
1231545-NL27WZ04DFT2
Logic - Logic - Gates and Inverters - NL27WZ04DFT2 1231545-NL27WZ04DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231545-NL27WZ04DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G04DCKT; NL27WZ04DF; NL27WZ04DFT2; PI74STX2G04CX; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231545-NL27WZ04DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC2G04DCKT; NL27WZ04DF; NL27WZ04DFT2; PI74STX2G04CX;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Dual Logic IC - 705-NL27WZ04DFT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-NL27WZ04DFT2
Dual Logic IC 705-NL27WZ04DFT2
IC INVERTER DUAL TTL HP SOT363 Product overview: NL27WZ04DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ04DFT2 can be used for catalog matching and distributor lookup.

IC INVERTER DUAL TTL HP SOT363 Product overview: NL27WZ04DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ04DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL27WZ04DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ04DFT2
Gates and Inverters NL27WZ04DFT2
Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - NL27WZ04DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ04DFT2
Gates and Inverters NL27WZ04DFT2
Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1231545-NL27WZ04DFT2 705-NL27WZ04DFT2 NL27WZ04DFT2
Product Name Logic - Logic - Gates and Inverters - NL27WZ04DFT2 Dual Logic IC Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1
Propagation Delay 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details