Dual Inverter IC, 2-Gate, SOT-363, CMOS, 5.5V Product overview: NL27WZ04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ04DFT1G can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
IC INVERTER 2CH 2-INP SC88
IC INVERTER 2CH 2-INP SC88
INVERTER, DUAL, SINGLE I/P, SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:27WZ04; Logic IC Family:27WZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL27WZ04DFT1G | NL27WZ04DFT1GOSCT-ND | NL27WZ04DFT1G | NL27WZ04DFT1G | 42AC1813 | NL27WZ04DFT1G |
| Product Name | Dual 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, Dual, Single I/p, Sc-70-6; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 1 | 2 | ||
| Propagation Delay | 3.6 ns | 3.6 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |