onsemi Gates and Inverters NL27WZ02USG

Description
NOR Gate IC 2 Channel US8
Request a Quote Datasheet
Description
NOR Gate IC 2 Channel US8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL27WZ02USGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ02USGOSDKR-ND
Gates and Inverters NL27WZ02USGOSDKR-ND
NOR Gate IC 2 Channel US8

NOR Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ02USGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ02USGOSCT-ND
Gates and Inverters NL27WZ02USGOSCT-ND
NOR Gate IC 2 Channel US8

NOR Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ02USGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ02USGOSTR-ND
Gates and Inverters NL27WZ02USGOSTR-ND
NOR Gate IC 2 Channel US8

NOR Gate IC 2 Channel US8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NL27WZ02USG - 025431-NL27WZ02USG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ02USG
025431-NL27WZ02USG
Logic - Logic - Gates and Inverters - NL27WZ02USG 025431-NL27WZ02USG
Manufacturer: ON Semiconductor Win Source Part Number: 025431-NL27WZ02USG Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025431-NL27WZ02USG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 5.5V Logic IC - 705-NL27WZ02USG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5V Logic IC
705-NL27WZ02USG
Dual 5.5V Logic IC 705-NL27WZ02USG
Dual 2-Input NOR Gate IC, CMOS, VSSOP, 5.5V Product overview: NL27WZ02USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ02USG can be used for catalog matching and distributor lookup.

Dual 2-Input NOR Gate IC, CMOS, VSSOP, 5.5V Product overview: NL27WZ02USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ02USG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL27WZ02USG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ02USG
Gates and Inverters NL27WZ02USG
NOR Gate IC 2 Channel US8

NOR Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ02USG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ02USG
Gates and Inverters NL27WZ02USG
NOR Gate IC 2 Channel US8

NOR Gate IC 2 Channel US8

Buy Now Datasheet
Logic - Gates and Inverters - NL27WZ02USG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL27WZ02USG
Logic - Gates and Inverters NL27WZ02USG
IC GATE NOR 2CH 2-INP US8

IC GATE NOR 2CH 2-INP US8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZ02USG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZ02USG
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZ02USG
IC GATE NOR 2CH 2-INP US8

IC GATE NOR 2CH 2-INP US8

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NL27WZ02USG
Logic Gates NL27WZ02USG
Logic Gates 1.65-5.5V Dual 2-Input NOR

Logic Gates 1.65-5.5V Dual 2-Input NOR

Buy Now Datasheet
Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Onsemi - 42Y0894 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Onsemi
42Y0894
Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Onsemi 42Y0894
NOR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:-; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC Family:27WZ;RoHS Compliant: Yes

NOR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:-; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC Family:27WZ;RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NL27WZ02USG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL27WZ02USG
Gates and Inverters NL27WZ02USG
IC GATE NOR 2CH 2-INP US8

IC GATE NOR 2CH 2-INP US8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL27WZ02USGOSDKR-ND 025431-NL27WZ02USG 705-NL27WZ02USG NL27WZ02USG NL27WZ02USG NL27WZ02USG NL27WZ02USG 42Y0894 NL27WZ02USG
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - NL27WZ02USG Dual 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Onsemi Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 3.7 ns 3.7 ns 5.8 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers