onsemi
Gates and Inverters
NL27WZ02USG-Q
Description
IC NOR 2-CIR 2-IN US8
Request a Quote
Email Supplier
Datasheet
Description
IC NOR 2-CIR 2-IN US8
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NL27WZ02USG-QTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOR
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
2
|
|
Propagation Delay
|
3.7 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
IC Package Type
DIP; Other; CDIP14
View Details
4 suppliers
Gate Type
Buffer/Driver; NAND
Logic Family
ALS
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
OR
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
4 suppliers