IC GATE NOR 2CH 2-INP 8UDFN
NOR Gate IC 2 Channel 8-UDFN (1.45x1)
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:UDFN; Product Range:NL27WZ02; Logic IC Family:NL27W; Supply Voltage Min:1.65V RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZ02MU3TCG | NL27WZ02MU3TCG | 91AH8318 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; NOR | NOR; NOR Gate | |
| Operating Current | 1.00E-3 mA | 32 mA | |
| Low Level Output Current (Sink) | 32 mA | ||
| High Level Output Current (Source) | 32 mA | ||
| Supply Voltage | 1.65V ~ 5.5V |