NOR Gate IC 2 Channel 8-UDFN (1.6x1)
IC GATE NOR 2CH 2-INP 8UDFN
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:UDFN; Product Range:NL27WZ02; Logic IC Family:NL27W; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NOR 2CH 2-INP 8UDFN
NOR Gate IC 2 Channel 8-UDFN (1.6x1)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL27WZ02MU2TCGTR-ND | NL27WZ02MU2TCG | 91AH8317 | NL27WZ02MU2TCG | NL27WZ02MU2TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3.7 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |