onsemi Ic, Nand Gate, Us8-8; Logic Function Onsemi NL27WZ00USG.

Description
IC, NAND GATE, US8-8; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:27WZ00; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Description
IC, NAND GATE, US8-8; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:27WZ00; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Nand Gate, Us8-8; Logic Function Onsemi - 26AC2691 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Us8-8; Logic Function Onsemi
26AC2691
Ic, Nand Gate, Us8-8; Logic Function Onsemi 26AC2691
IC, NAND GATE, US8-8; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:27WZ00; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

IC, NAND GATE, US8-8; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:27WZ00; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC2691
Product Name Ic, Nand Gate, Us8-8; Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304PC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details