NAND Gate IC 2 Channel US8
NAND Gate IC 2 Channel US8
NAND Gate IC 2 Channel US8
Manufacturer: ON Semiconductor
Win Source Part Number: 025430-NL27WZ00USG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Dual 2-Input NAND Gate, CMOS, 5.5V, Surface Mount Product overview: NL27WZ00USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ00USG can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 2-INP US8
NAND Gate IC 2 Channel US8
IC GATE NAND 2CH 2-INP US8
IC GATE NAND 2CH 2-INP US8
IC, NAND GATE, US8-8; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:50mA; Operating Temperature Min:-55°C RoHS Compliant: Yes
DUAL NAND GATE, 2I/P, US8; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:50mA; Operating Temperature Min:-55°CRoHS Compliant: Yes
Logic Gates 1.65-5.5V Dual 2-Input NAND
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZ00USGOSCT-ND | 025430-NL27WZ00USG | 705-NL27WZ00USG | NL27WZ00USG | NL27WZ00USG | NL27WZ00USG | NL27WZ00USG | 29X6203 | NL27WZ00USG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NL27WZ00USG | Dual SMD 5.5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Nand Gate, Us8-8; No. Of Inputs Onsemi | Logic Gates |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 4 | |||
| Propagation Delay | 3.6 ns | 3.6 ns | 5.7 ns | 3.6 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |