onsemi Dual Logic IC NL27WZ00US

Description
IC 27WZ SERIES, DUAL 2-INPUT NAND GATE, PDSO8, US-8, Gate Product overview: NL27WZ00US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ00US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 27WZ SERIES, DUAL 2-INPUT NAND GATE, PDSO8, US-8, Gate Product overview: NL27WZ00US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ00US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-NL27WZ00US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-NL27WZ00US
Dual Logic IC 705-NL27WZ00US
IC 27WZ SERIES, DUAL 2-INPUT NAND GATE, PDSO8, US-8, Gate Product overview: NL27WZ00US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ00US can be used for catalog matching and distributor lookup.

IC 27WZ SERIES, DUAL 2-INPUT NAND GATE, PDSO8, US-8, Gate Product overview: NL27WZ00US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ00US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NL27WZ00US - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 27WZ Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, 27WZ Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL27WZ00US - 1231542-NL27WZ00US - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ00US
1231542-NL27WZ00US
Logic - Logic - Gates and Inverters - NL27WZ00US 1231542-NL27WZ00US
Manufacturer: ON Semiconductor Win Source Part Number: 1231542-NL27WZ00US Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC2G00DCUR; TC7WZ00FK; 74LVC2G00DC; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231542-NL27WZ00US
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC2G00DCUR; TC7WZ00FK; 74LVC2G00DC;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - NL27WZ00US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ00US
Gates and Inverters NL27WZ00US
NAND Gate IC 2 Channel US8

NAND Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ00US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ00US
Gates and Inverters NL27WZ00US
NAND Gate IC 2 Channel US8

NAND Gate IC 2 Channel US8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZ00US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZ00US
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZ00US
IC GATE NAND 2CH 2-INP US8

IC GATE NAND 2CH 2-INP US8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NL27WZ00US NL27WZ00US 1231542-NL27WZ00US NL27WZ00US NL27WZ00US
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - NL27WZ00US Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND NOT NAND; NAND Gate NAND
Supply Voltage 5.5V 1.65V ~ 5.5V
Inputs 2 2
Propagation Delay 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC04D,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details