onsemi Gates and Inverters NL17SZU04DBVT1G

Description
Inverter IC 1 Channel SC-74A
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-74A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NL17SZU04DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SZU04DBVT1GTR-ND
Gates and Inverters 488-NL17SZU04DBVT1GTR-ND
Inverter IC 1 Channel SC-74A

Inverter IC 1 Channel SC-74A

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH7128
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH7128
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZU04; Logic IC Family:NL17S; Supply Voltage Min:1.65V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZU04; Logic IC Family:NL17S; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SZU04DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZU04DBVT1G
Logic - Gates and Inverters NL17SZU04DBVT1G
IC INVERTER 1CH 1-INP SC74A

IC INVERTER 1CH 1-INP SC74A

Supplier's Site Datasheet
Gates and Inverters - NL17SZU04DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZU04DBVT1G
Gates and Inverters NL17SZU04DBVT1G
Inverter IC 1 Channel SC-74A

Inverter IC 1 Channel SC-74A

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZU04DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZU04DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZU04DBVT1G
IC INVERTER 1CH 1-INP SC74A

IC INVERTER 1CH 1-INP SC74A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NL17SZU04DBVT1GTR-ND 38AH7128 NL17SZU04DBVT1G NL17SZU04DBVT1G NL17SZU04DBVT1G
Product Name Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1 1
Propagation Delay 5 ns
Low Level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic - Gates and Inverters - 4012BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers