onsemi
Gates and Inverters
NL17SZU04ADFT2G-Q
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NL17SZU04ADFT2G-QTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
1
|
|
Propagation Delay
|
5 ns
|
|
Low Level Output Current (Sink)
|
32 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
Supply Voltage
+7.0
IC Package Type
Other; SOT402-1 SOT402-1
View Details
10 suppliers
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
Inverter Schmitt Trigger
Inputs
1
View Details