onsemi Gates and Inverters NL17SZ86P5T5G

Description
XOR (Exclusive OR) IC 1 Channel SOT-953
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL17SZ86P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ86P5T5G-ND
Gates and Inverters NL17SZ86P5T5G-ND
XOR (Exclusive OR) IC 1 Channel SOT-953

XOR (Exclusive OR) IC 1 Channel SOT-953

Buy Now Datasheet
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 97W6342 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
97W6342
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 97W6342
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SZ86; Logic IC Family:NL17SZ; Supply Voltage Min:1.65VRoHS Compliant: Yes

XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SZ86; Logic IC Family:NL17SZ; Supply Voltage Min:1.65VRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SZ86P5T5G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ86P5T5G
Logic - Gates and Inverters NL17SZ86P5T5G
IC GATE XOR 1CH 2-INP SOT953

IC GATE XOR 1CH 2-INP SOT953

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ86P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ86P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ86P5T5G
IC GATE XOR 1CH 2-INP SOT953

IC GATE XOR 1CH 2-INP SOT953

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NL17SZ86P5T5G
Logic Gates NL17SZ86P5T5G
Logic Gates SINGLE 2-INPUT XOR GATE

Logic Gates SINGLE 2-INPUT XOR GATE

Buy Now Datasheet
Gates and Inverters - NL17SZ86P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ86P5T5G
Gates and Inverters NL17SZ86P5T5G
XOR (Exclusive OR) IC 1 Channel SOT-953

XOR (Exclusive OR) IC 1 Channel SOT-953

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL17SZ86P5T5G-ND 97W6342 NL17SZ86P5T5G NL17SZ86P5T5G NL17SZ86P5T5G NL17SZ86P5T5G
Product Name Gates and Inverters Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2
Propagation Delay 4.2 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHCT02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details