IC XOR 1-CIR 2-IN SOT-953
XOR (Exclusive OR) IC 1 Channel SOT-953
IC GATE XOR 1CH 2-INP SOT953
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ86P5T5G-L22088TR-ND | NL17SZ86P5T5G-L22088 | NL17SZ86P5T5G-L22088 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 4.2 ns | ||
| Low Level Output Current (Sink) | 32 mA |