onsemi Logic - Logic - Gates and Inverters - NL17SZ86DFT2G NL17SZ86DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 099703-NL17SZ86DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 099703-NL17SZ86DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NL17SZ86DFT2G is a single 2-input Exclusive-OR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 2.9 ns at 5 V and is overvoltage tolerant for inputs and outputs up to 5.5 V. The device supports partial power down protection through its IOFF feature and can source or sink 24 mA at 3.0 V. It is available in multiple package types, including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, making it versatile for various applications. The NL17SZ86 is AEC,àíQ100 qualified, suitable for automotive applications, and is compliant with RoHS standards, being Pb,àíFree and Halogen Free. The device's chip complexity is less than 100 FETs, ensuring efficient performance in compact designs.

Datasheet Summary
Powered by GS/AI

The NL17SZ86DFT2G is a single 2-input Exclusive-OR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 2.9 ns at 5 V and is overvoltage tolerant for inputs and outputs up to 5.5 V. The device supports partial power down protection through its IOFF feature and can source or sink 24 mA at 3.0 V. It is available in multiple package types, including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, making it versatile for various applications. The NL17SZ86 is AEC,àíQ100 qualified, suitable for automotive applications, and is compliant with RoHS standards, being Pb,àíFree and Halogen Free. The device's chip complexity is less than 100 FETs, ensuring efficient performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SZ86DFT2G - 099703-NL17SZ86DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ86DFT2G
099703-NL17SZ86DFT2G
Logic - Logic - Gates and Inverters - NL17SZ86DFT2G 099703-NL17SZ86DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 099703-NL17SZ86DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 099703-NL17SZ86DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - NL17SZ86DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ86DFT2GOSDKR-ND
Gates and Inverters NL17SZ86DFT2GOSDKR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ86DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ86DFT2GOSTR-ND
Gates and Inverters NL17SZ86DFT2GOSTR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ86DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ86DFT2GOSCT-ND
Gates and Inverters NL17SZ86DFT2GOSCT-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
88A 5.5V Logic IC
705-NL17SZ86DFT2G
88A 5.5V Logic IC 705-NL17SZ86DFT2G
XOR Gate IC, 1-Input, 2-Input, CMOS, SC-88A, 5.5V Product overview: NL17SZ86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ86DFT2G can be used for catalog matching and distributor lookup.

XOR Gate IC, 1-Input, 2-Input, CMOS, SC-88A, 5.5V Product overview: NL17SZ86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ86DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xor Gate, Single, 2 I/p, Sot-353; Logic Family / Base Number Onsemi - 13AC3846 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Single, 2 I/p, Sot-353; Logic Family / Base Number Onsemi
13AC3846
Xor Gate, Single, 2 I/p, Sot-353; Logic Family / Base Number Onsemi 13AC3846
XOR GATE, SINGLE, 2 I/P, SOT-353; Logic Family / Base Number:-; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

XOR GATE, SINGLE, 2 I/P, SOT-353; Logic Family / Base Number:-; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Ic,logic Gate,2-Input Xor,cmos,tssop,5Pin,plastic Rohs Compliant Onsemi - 71J6964 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,2-Input Xor,cmos,tssop,5Pin,plastic Rohs Compliant Onsemi
71J6964
Ic,logic Gate,2-Input Xor,cmos,tssop,5Pin,plastic Rohs Compliant Onsemi 71J6964
IC,LOGIC GATE,2-INPUT XOR,CMOS,TSSOP,5PIN, PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,2-INPUT XOR,CMOS,TSSOP,5PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Xor Gate, Single, 2 I/p, Sot-353; No. Of Inputs Onsemi - 13AC6190 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Single, 2 I/p, Sot-353; No. Of Inputs Onsemi
13AC6190
Xor Gate, Single, 2 I/p, Sot-353; No. Of Inputs Onsemi 13AC6190
XOR GATE, SINGLE, 2 I/P, SOT-353; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

XOR GATE, SINGLE, 2 I/P, SOT-353; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL17SZ86DFT2G
Logic Gates NL17SZ86DFT2G
Logic Gates 1.65-5.5V Single 2-Input XOR

Logic Gates 1.65-5.5V Single 2-Input XOR

Buy Now Datasheet
Gates and Inverters - NL17SZ86DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL17SZ86DFT2G
Gates and Inverters NL17SZ86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SZ86DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ86DFT2G
Logic - Gates and Inverters NL17SZ86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - NL17SZ86DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ86DFT2G
Gates and Inverters NL17SZ86DFT2G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ86DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ86DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 099703-NL17SZ86DFT2G NL17SZ86DFT2GOSDKR-ND 705-NL17SZ86DFT2G 13AC3846 71J6964 13AC6190 NL17SZ86DFT2G NL17SZ86DFT2G NL17SZ86DFT2G NL17SZ86DFT2G NL17SZ86DFT2G
Product Name Logic - Logic - Gates and Inverters - NL17SZ86DFT2G Gates and Inverters 88A 5.5V Logic IC Xor Gate, Single, 2 I/p, Sot-353; Logic Family / Base Number Onsemi Ic,logic Gate,2-Input Xor,cmos,tssop,5Pin,plastic Rohs Compliant Onsemi Xor Gate, Single, 2 I/p, Sot-353; No. Of Inputs Onsemi Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE XOR; XOR Gate XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Automotive TSSOP Logic IC - 705-74AHCT14PW-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details