17SZ SERIES, 2-INPUT XOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: NL17SZ86DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ86DFT2 can be used for catalog matching and distributor lookup.
XOR Gate, 17SZ Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1231539-NL17SZ86DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE XOR 1CH 2-INP SC88A
IC GATE XOR 1CH 2-INP SC88A
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SZ86DFT2 | NL17SZ86DFT2 | 1231539-NL17SZ86DFT2 | NL17SZ86DFT2OSTR-ND | NL17SZ86DFT2 | NL17SZ86DFT2 | NL17SZ86DFT2 |
| Product Name | 88A Logic IC | Logic - Logic - Gates and Inverters - NL17SZ86DFT2 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR; XOR GATE, OR GATE | OR; XOR | NOT | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.2 ns | 4.2 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |