onsemi Flip Flops NL17SZ74USGH

Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - NL17SZ74USGH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NL17SZ74USGH
Flip Flops NL17SZ74USGH
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - NL17SZ74USGH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NL17SZ74USGH
Integrated Circuits (ICs) - Logic - Flip Flops NL17SZ74USGH
IC FF D-TYPE SNGL 1BIT US8

IC FF D-TYPE SNGL 1BIT US8

Supplier's Site
Logic - Flip Flops - NL17SZ74USGH - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NL17SZ74USGH
Logic - Flip Flops NL17SZ74USGH
IC FF D-TYPE SNGL 1BIT US8

IC FF D-TYPE SNGL 1BIT US8

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number NL17SZ74USGH NL17SZ74USGH NL17SZ74USGH
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ALS175W/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
Flip Flops - 1727-3795-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT174SJX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details