onsemi 200MHz 5.5V Logic IC NL17SZ74USG

Description
D-Type Flip-Flop, 200MHz, 5.5V, CMOS, SMT Product overview: NL17SZ74USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-NL17SZ74USG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 200MHz, 5.5V, CMOS, SMT Product overview: NL17SZ74USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-NL17SZ74USG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 5.5V Logic IC
706-NL17SZ74USG
200MHz 5.5V Logic IC 706-NL17SZ74USG
D-Type Flip-Flop, 200MHz, 5.5V, CMOS, SMT Product overview: NL17SZ74USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-NL17SZ74USG can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 200MHz, 5.5V, CMOS, SMT Product overview: NL17SZ74USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-NL17SZ74USG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-NL17SZ74USG
Product Name 200MHz 5.5V Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details