D Flip-Flop, 17SZ Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO8
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 025428-NL17SZ74USG
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 7pF
Family Name: NL17SZ74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): NLV17SZ74USG; TC7WZ74FK; TC7WZ74FK,LXGJ(CT; TC7WZ74FK,LJ(CT;
Introduction Date: February 26, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
D-TYPE FLIP FLOP, SINGLE, 5NS, US8-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:250MHz; Output Current:32mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
D-TYPE FLIP FLOP, SINGLE, 5NS, US8-8, FULL REEL; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:250MHz; Output Current:32mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT US8
IC FF D-TYPE SNGL 1BIT US8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NL17SZ74USG | NL17SZ74USGOSCT-ND | 025428-NL17SZ74USG | 83H7737 | NL17SZ74USG | NL17SZ74USG | NL17SZ74USG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - NL17SZ74USG | D-Type Flip Flop, Single, 5Ns, Us8-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Package Type | US8-WBC | "8-VFSOP (0.091"", 2.30mm Width)" | US8 | 8-VFSOP (0.091\", 2.30mm Width); SOP | |||
| Logic Family | CMOS | ||||||
| Flip-Flop Type | D | D | |||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V |