onsemi
NL17SZ373DBVT1G
Description
SINGLE D LATCH W/3-STATE
Request a Quote
Email Supplier
Datasheet
Description
SINGLE D LATCH W/3-STATE
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
NL17SZ373DBVT1G |
|
Output Characteristics
|
3-State
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
16 mA
High-level Output Current (Source)
16 mA
View Details
Latch Type
Addressable D
Supply Voltage
6
Operating Current
0.0800 mA
View Details
5 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details