OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR 1CH 2-INP SC88A
Logic Gates LOG 2 INPUT OR GATE
IC GATE OR 1CH 2-INP SC88A
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ32EDFT2G-ND | NL17SZ32EDFT2G | NL17SZ32EDFT2G | NL17SZ32EDFT2G | NL17SZ32EDFT2G |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR | NOT; OR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |