onsemi Logic - Logic - Gates and Inverters - NL17SZ32DFT2G NL17SZ32DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025427-NL17SZ32DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025427-NL17SZ32DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SZ32DFT2G - 025427-NL17SZ32DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ32DFT2G
025427-NL17SZ32DFT2G
Logic - Logic - Gates and Inverters - NL17SZ32DFT2G 025427-NL17SZ32DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025427-NL17SZ32DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025427-NL17SZ32DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NL17SZ32DFT2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, 17SZ Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, 17SZ Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
5.5V Logic IC - 705-NL17SZ32DFT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-NL17SZ32DFT2G
5.5V Logic IC 705-NL17SZ32DFT2G
1-Ch 2-In OR Gate CMOS IC, SC Package, 1.65-5.5V Product overview: NL17SZ32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ32DFT2G can be used for catalog matching and distributor lookup.

1-Ch 2-In OR Gate CMOS IC, SC Package, 1.65-5.5V Product overview: NL17SZ32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ32DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL17SZ32DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ32DFT2GOSDKR-ND
Gates and Inverters NL17SZ32DFT2GOSDKR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ32DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ32DFT2GOSTR-ND
Gates and Inverters NL17SZ32DFT2GOSTR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ32DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ32DFT2GOSCT-ND
Gates and Inverters NL17SZ32DFT2GOSCT-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ32DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ32DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - NL17SZ32DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ32DFT2G
Logic - Gates and Inverters NL17SZ32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - NL17SZ32DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL17SZ32DFT2G
Gates and Inverters NL17SZ32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL17SZ32DFT2G
Logic Gates NL17SZ32DFT2G
Logic Gates 1.65-5.5V Single 2-Input OR

Logic Gates 1.65-5.5V Single 2-Input OR

Buy Now Datasheet
Gates and Inverters - NL17SZ32DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ32DFT2G
Gates and Inverters NL17SZ32DFT2G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 025427-NL17SZ32DFT2G NL17SZ32DFT2G 705-NL17SZ32DFT2G NL17SZ32DFT2GOSDKR-ND NL17SZ32DFT2G NL17SZ32DFT2G NL17SZ32DFT2G NL17SZ32DFT2G NL17SZ32DFT2G
Product Name Logic - Logic - Gates and Inverters - NL17SZ32DFT2G 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR; OR GATE OR OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 4.5 ns 7.5 ns 4.5 ns 4.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers