OR Gate IC 1 Channel SC-74A
Win Source Part Number: 1379324-NL17SZ32DBVT
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 17SZ
Product Status: Obsolete
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Base Product Number: 17SZ32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: OR Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
Single 2-Input OR Gate, 3000-REEL Product overview: NL17SZ32DBVT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ32DBVT1G can be used for catalog matching and distributor lookup.
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ32; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
Logic Gates Single 2-Input OR Gate
IC GATE OR 1CH 2-INP SC74A
OR Gate IC 1 Channel SC-74A
IC GATE OR 1CH 2-INP SC74A
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ32DBVT1GTR-ND | 1379324-NL17SZ32DBVT1G | NL17SZ32DBVT1G | 705-NL17SZ32DBVT1G | 38AH7143 | NL17SZ32DBVT1G | NL17SZ32DBVT1G | NL17SZ32DBVT1G | NL17SZ32DBVT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | NOT; OR | OR; OR Gate | OR | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | |||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |